Manufacturer: Diodes Incorporated
Win Source Part Number: 730591-DMN62D0LFD-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: X1-DFN1212-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-UDFN
Power Dissipation (Maximum): 480mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 310mA
Rds On (Maximum) at Id, Vgs: 2Ohm at 100mA, 4V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 500nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 31pF at 25V
N-Channel 60V 310mA (Ta) 480mW (Ta) Surface Mount X1-DFN1212-3
N-Channel 60V 310mA (Ta) 480mW (Ta) Surface Mount X1-DFN1212-3
N-Channel 60V 310mA (Ta) 480mW (Ta) Surface Mount X1-DFN1212-3
MOSFET N-CH 60V 310MA 3DFN Product overview: DMN62D0LFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0LFD-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 310MA 3DFN
MOSFET N-CH 60V 310MA 3DFN
MOSFET, N-CH, 60V, 0.31A, X1-DFN1212 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 730591-DMN62D0LFD-7 | DMN62D0LFD-7DICT-ND | 278-DMN62D0LFD-7 | DMN62D0LFD-7 | DMN62D0LFD-7 | 28AK8634 |
| Product Name | FETs - Single - DMN62D0LFD-7 | Single FETs, MOSFETs | 60V 310MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.31A, X1-Dfn1212 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 480 milliwatts | 480 milliwatts | 480 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |