DIODES Incorporated 60V 100MA MOSFET Transistor DMN62D0LFB-7

Description
MOSFET N-CH 60V 100MA 3DFN Product overview: DMN62D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0LFB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100MA 3DFN Product overview: DMN62D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0LFB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100MA MOSFET Transistor
278-DMN62D0LFB-7
60V 100MA MOSFET Transistor 278-DMN62D0LFB-7
MOSFET N-CH 60V 100MA 3DFN Product overview: DMN62D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0LFB-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100MA 3DFN Product overview: DMN62D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0LFB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D0LFB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0LFB-7DICT-ND
Single FETs, MOSFETs DMN62D0LFB-7DICT-ND
N-Channel 60V 100mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 100mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0LFB-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0LFB-7DIDKR-ND
Single FETs, MOSFETs DMN62D0LFB-7DIDKR-ND
N-Channel 60V 100mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 100mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0LFB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0LFB-7DITR-ND
Single FETs, MOSFETs DMN62D0LFB-7DITR-ND
N-Channel 60V 100mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 100mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0LFB-7 - 1033796-DMN62D0LFB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0LFB-7
1033796-DMN62D0LFB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0LFB-7 1033796-DMN62D0LFB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033796-DMN62D0LFB-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 470mW (Ta) Family Name: DMN62D0LFB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-X1DFN1006 Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.45nC @ 4.5V Max Input Capacitance: 32pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4V Alternative Parts (Cross-Reference): Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL; Introduction Date: July 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033796-DMN62D0LFB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 470mW (Ta)
Family Name: DMN62D0LFB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-X1DFN1006
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.45nC @ 4.5V
Max Input Capacitance: 32pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4V
Alternative Parts (Cross-Reference): Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL;
Introduction Date: July 29, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D0LFB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D0LFB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D0LFB-7
MOSFET N-CH 60V 100MA 3DFN

MOSFET N-CH 60V 100MA 3DFN

Supplier's Site
Mosfet, N-Ch, 60V, 0.32A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8633 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.32A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8633
Mosfet, N-Ch, 60V, 0.32A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8633
MOSFET, N-CH, 60V, 0.32A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.32A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN62D0LFB-7
Triode/MOS Tube/Transistor >> MOSFETs DMN62D0LFB-7
60V 100mA 2Ω@4V,100mA 470mW 1V@250uA N Channel X1-DFN1006-3 MOSFETs ROHS

60V 100mA 2Ω@4V,100mA 470mW 1V@250uA N Channel X1-DFN1006-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D0LFB-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D0LFB-7
Single FETs, MOSFETs DMN62D0LFB-7
MOSFET N-CH 60V 100MA 3DFN

MOSFET N-CH 60V 100MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60 X2-DFN1006-3 T&R 3K

MOSFET MOSFET BVDSS: 41V-60 X2-DFN1006-3 T&R 3K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN62D0LFB-7 DMN62D0LFB-7DICT-ND 1033796-DMN62D0LFB-7 DMN62D0LFB-7 28AK8633 DMN62D0LFB-7 DMN62D0LFB-7 DMN62D0LFB-7
Product Name 60V 100MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0LFB-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.32A, X1-Dfn1006 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 500 milliwatts 470 milliwatts 470 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products