DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D9UWQ-7 DMN61D9UWQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869029-DMN61D9UWQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 400mA (Ta) 440mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN61 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869029-DMN61D9UWQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 400mA (Ta) 440mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN61 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D9UWQ-7 - 869029-DMN61D9UWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D9UWQ-7
869029-DMN61D9UWQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D9UWQ-7 869029-DMN61D9UWQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869029-DMN61D9UWQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 400mA (Ta) 440mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN61 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869029-DMN61D9UWQ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 400mA (Ta) 440mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN61
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN61D9UWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN61D9UWQ-7CT-ND
Single FETs, MOSFETs 31-DMN61D9UWQ-7CT-ND
MOSFET N-CH 60V 400MA SOT323

MOSFET N-CH 60V 400MA SOT323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN61D9UWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN61D9UWQ-7DKR-ND
Single FETs, MOSFETs 31-DMN61D9UWQ-7DKR-ND
MOSFET N-CH 60V 400MA SOT323

MOSFET N-CH 60V 400MA SOT323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN61D9UWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN61D9UWQ-7TR-ND
Single FETs, MOSFETs 31-DMN61D9UWQ-7TR-ND
N-Channel 60V 400mA (Ta) 440mW (Ta) Surface Mount SOT-323

N-Channel 60V 400mA (Ta) 440mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
60V 400MA MOSFET Transistor
278-DMN61D9UWQ-7
60V 400MA MOSFET Transistor 278-DMN61D9UWQ-7
MOSFET N-CH 60V 400MA SOT323 Product overview: DMN61D9UWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D9UWQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 400MA SOT323 Product overview: DMN61D9UWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D9UWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.34A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8632 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.34A, Sot-323 Rohs Compliant Diodes Inc.
28AK8632
Mosfet, N-Ch, 60V, 0.34A, Sot-323 Rohs Compliant Diodes Inc. 28AK8632
MOSFET, N-CH, 60V, 0.34A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.34A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN61D9UWQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMN61D9UWQ-7
60V 400mA 440mW 2Ω@50mA,5V 1V@250uA null SOT-323 MOSFETs ROHS

60V 400mA 440mW 2Ω@50mA,5V 1V@250uA null SOT-323 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN61D9UWQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN61D9UWQ-7
Single FETs, MOSFETs DMN61D9UWQ-7
MOSFET N-CH 60V 400MA SOT323

MOSFET N-CH 60V 400MA SOT323

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN61D9UWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN61D9UWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN61D9UWQ-7
MOSFET N-CH 60V 400MA SOT323

MOSFET N-CH 60V 400MA SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869029-DMN61D9UWQ-7 31-DMN61D9UWQ-7CT-ND 278-DMN61D9UWQ-7 28AK8632 DMN61D9UWQ-7 DMN61D9UWQ-7 DMN61D9UWQ-7 DMN61D9UWQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D9UWQ-7 Single FETs, MOSFETs 60V 400MA MOSFET Transistor Mosfet, N-Ch, 60V, 0.34A, Sot-323 Rohs Compliant Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) TO-3; SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers