MOSFET 2N-CH 60V 0.35A SOT363
MOSFET 2N-CH 60V 0.35A SOT363
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN61D9UDW-13 | DMN61D9UDW-13 | DMN61D9UDW-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 60 volts |