MOSFET N-CH 60V 380MA SOT23-3
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A
MOSFET N-CH 60V 380MA SOT23-3
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN61D9U-13 | DMN61D9U-13 | DMN61D9U-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel; N-Channel | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |