Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23
Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23
Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23
MOSFET 2N-CH 60V 0.63A TSOT26 Product overview: DMN61D8LVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN61D8LVTQ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 0.63A TSOT26
MOSFET N-Ch Enh Mode FET 41 to 60V Low Rdson
MOSFET 2N-CH 60V 0.63A TSOT26
MOSFET, DUAL, N-CH, 60V, 0.63A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN61D8LVTQ-7DITR-ND | 289-DMN61D8LVTQ-7 | DMN61D8LVTQ-7 | DMN61D8LVTQ-7 | DMN61D8LVTQ-7 | 28AK8630 |
| Product Name | FET, MOSFET Arrays | 60V 0.63A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 60V, 0.63A Rohs Compliant Diodes Inc. |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | TO-3 | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| Transconductance | 8.00E-5 kS |