DIODES Incorporated Single FETs, MOSFETs DMN61D8LQ-7

Description
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN61D8LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN61D8LQ-7DIDKR-ND
Single FETs, MOSFETs DMN61D8LQ-7DIDKR-ND
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN61D8LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN61D8LQ-7DICT-ND
Single FETs, MOSFETs DMN61D8LQ-7DICT-ND
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN61D8LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN61D8LQ-7DITR-ND
Single FETs, MOSFETs DMN61D8LQ-7DITR-ND
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 470MA SOT23 MOSFET Transistor
278-DMN61D8LQ-7
60V 470MA SOT23 MOSFET Transistor 278-DMN61D8LQ-7
MOSFET N-CH 60V 470MA SOT23 Product overview: DMN61D8LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 470MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 470MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D8LQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 470MA SOT23 Product overview: DMN61D8LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 470MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 470MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D8LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LQ-7 - 869028-DMN61D8LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LQ-7
869028-DMN61D8LQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LQ-7 869028-DMN61D8LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869028-DMN61D8LQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN61 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN61D8LQ-7DITR, DMN61D8LQ-7DIDKR, DMN61D8LQ-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869028-DMN61D8LQ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN61
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN61D8LQ-7DITR, DMN61D8LQ-7DIDKR, DMN61D8LQ-7DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Enh Mode FET 12Vgss 470mA 610mW

MOSFET 60V Enh Mode FET 12Vgss 470mA 610mW

Buy Now Datasheet
Single FETs, MOSFETs - DMN61D8LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN61D8LQ-7
Single FETs, MOSFETs DMN61D8LQ-7
MOSFET N-CH 60V 470MA SOT23

MOSFET N-CH 60V 470MA SOT23

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 0.47A, Sot23; Transistor Polarity Diodes Inc. - 07AH3785 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 0.47A, Sot23; Transistor Polarity Diodes Inc.
07AH3785
Mosfet, Aec-Q101, N-Ch, 60V, 0.47A, Sot23; Transistor Polarity Diodes Inc. 07AH3785
MOSFET, AEC-Q101, N-CH, 60V, 0.47A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:470mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 0.47A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:470mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN61D8LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN61D8LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN61D8LQ-7
MOSFET N-CH 60V 470MA SOT23

MOSFET N-CH 60V 470MA SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN61D8LQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMN61D8LQ-7
60V 470mA 390mW 1.8Ω@150mA,5V 2V@1mA null SOT-23 MOSFETs ROHS

60V 470mA 390mW 1.8Ω@150mA,5V 2V@1mA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN61D8LQ-7DIDKR-ND 278-DMN61D8LQ-7 869028-DMN61D8LQ-7 DMN61D8LQ-7 DMN61D8LQ-7 07AH3785 DMN61D8LQ-7 DMN61D8LQ-7
Product Name Single FETs, MOSFETs 60V 470MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LQ-7 MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, 0.47A, Sot23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data