DIODES Incorporated 60V 470MA SOT23 MOSFET Transistor DMN61D8LQ-13

Description
MOSFET N-CH 60V 470MA SOT23 Product overview: DMN61D8LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 470MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 470MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D8LQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 470MA SOT23 Product overview: DMN61D8LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 470MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 470MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D8LQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 470MA SOT23 MOSFET Transistor
278-DMN61D8LQ-13
60V 470MA SOT23 MOSFET Transistor 278-DMN61D8LQ-13
MOSFET N-CH 60V 470MA SOT23 Product overview: DMN61D8LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 470MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 470MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D8LQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 470MA SOT23 Product overview: DMN61D8LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 470MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 470MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN61D8LQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN61D8LQ-13 - 802036-DMN61D8LQ-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN61D8LQ-13
802036-DMN61D8LQ-13
FETs - Single - DMN61D8LQ-13 802036-DMN61D8LQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802036-DMN61D8LQ-13 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 3V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 390mW Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.8Ohm at 150mA, 5V Gate Charge (Qg) (Maximum) at Vgs: 0.74nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 12.9pF at 12V Current - Continuous Drain (Id) at 25°C: 470mA Vgs(th) (Maximum) at Id: 2V at 1mA Maximum Vgs: ±12V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802036-DMN61D8LQ-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 3V, 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 390mW
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 150mA, 5V
Gate Charge (Qg) (Maximum) at Vgs: 0.74nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 12.9pF at 12V
Current - Continuous Drain (Id) at 25°C: 470mA
Vgs(th) (Maximum) at Id: 2V at 1mA
Maximum Vgs: ±12V

Buy Now
Single FETs, MOSFETs - DMN61D8LQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN61D8LQ-13DITR-ND
Single FETs, MOSFETs DMN61D8LQ-13DITR-ND
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN61D8LQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN61D8LQ-13DICT-ND
Single FETs, MOSFETs DMN61D8LQ-13DICT-ND
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN61D8LQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN61D8LQ-13DIDKR-ND
Single FETs, MOSFETs DMN61D8LQ-13DIDKR-ND
N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 470mA (Ta) 390mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN61D8LQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN61D8LQ-13
Single FETs, MOSFETs DMN61D8LQ-13
MOSFET N-CH 60V 470MA SOT23

MOSFET N-CH 60V 470MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN61D8LQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN61D8LQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN61D8LQ-13
MOSFET N-CH 60V 470MA SOT23

MOSFET N-CH 60V 470MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Enh Mode FET 12Vgss 470mA 610mW

MOSFET 60V Enh Mode FET 12Vgss 470mA 610mW

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.47A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8628 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.47A, Sot-23 Rohs Compliant Diodes Inc.
28AK8628
Mosfet, N-Ch, 60V, 0.47A, Sot-23 Rohs Compliant Diodes Inc. 28AK8628
MOSFET, N-CH, 60V, 0.47A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.47A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN61D8LQ-13 802036-DMN61D8LQ-13 DMN61D8LQ-13DITR-ND DMN61D8LQ-13 DMN61D8LQ-13 DMN61D8LQ-13 28AK8628
Product Name 60V 470MA SOT23 MOSFET Transistor FETs - Single - DMN61D8LQ-13 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 0.47A, Sot-23 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 610 milliwatts 390 milliwatts 390 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data