DIODES Incorporated Single FETs, MOSFETs DMN6140LQ-13

Description
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN6140LQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6140LQ-13TR-ND
Single FETs, MOSFETs 31-DMN6140LQ-13TR-ND
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6140LQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6140LQ-13DKR-ND
Single FETs, MOSFETs 31-DMN6140LQ-13DKR-ND
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6140LQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6140LQ-13CT-ND
Single FETs, MOSFETs 31-DMN6140LQ-13CT-ND
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
60V 1.6A SOT23 MOSFET Transistor
278-DMN6140LQ-13
60V 1.6A SOT23 MOSFET Transistor 278-DMN6140LQ-13
MOSFET N-CH 60V 1.6A SOT23 Product overview: DMN6140LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6140LQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.6A SOT23 Product overview: DMN6140LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6140LQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6140LQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6140LQ-13
Single FETs, MOSFETs DMN6140LQ-13
MOSFET N-CH 60V 1.6A SOT23

MOSFET N-CH 60V 1.6A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 60Vdss 20Vgss 10A

MOSFET 60V N-Ch Enh FET 60Vdss 20Vgss 10A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6140LQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6140LQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6140LQ-13
MOSFET N-CH 60V 1.6A SOT23

MOSFET N-CH 60V 1.6A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN6140LQ-13TR-ND 278-DMN6140LQ-13 DMN6140LQ-13 DMN6140LQ-13 DMN6140LQ-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 60V 1.6A SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data