DIODES Incorporated 60V 1.6A SOT23 MOSFET Transistor DMN6140L-13

Description
MOSFET N-CH 60V 1.6A SOT23 Product overview: DMN6140L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6140L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 1.6A SOT23 Product overview: DMN6140L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6140L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.6A SOT23 MOSFET Transistor
278-DMN6140L-13
60V 1.6A SOT23 MOSFET Transistor 278-DMN6140L-13
MOSFET N-CH 60V 1.6A SOT23 Product overview: DMN6140L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6140L-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.6A SOT23 Product overview: DMN6140L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6140L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6140L-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6140L-13DITR-ND
Single FETs, MOSFETs DMN6140L-13DITR-ND
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6140L-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6140L-13DICT-ND
Single FETs, MOSFETs DMN6140L-13DICT-ND
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6140L-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6140L-13DIDKR-ND
Single FETs, MOSFETs DMN6140L-13DIDKR-ND
N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.6A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6140L-13 - 1033791-DMN6140L-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6140L-13
1033791-DMN6140L-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6140L-13 1033791-DMN6140L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033791-DMN6140L-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.6nC @ 10V Max Input Capacitance: 315pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033791-DMN6140L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.6nC @ 10V
Max Input Capacitance: 315pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6140L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6140L-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6140L-13
MOSFET N-CH 60V 1.6A SOT23

MOSFET N-CH 60V 1.6A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN6140L-13
Triode/MOS Tube/Transistor >> MOSFETs DMN6140L-13
60V 1.6A 140mΩ@10V,1.8A 700mW 3V@250uA N Channel SOT-23 MOSFETs ROHS

60V 1.6A 140mΩ@10V,1.8A 700mW 3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 31V to 99V N-Ch FET 60Vds 20Vgs 2.3A

MOSFET 31V to 99V N-Ch FET 60Vds 20Vgs 2.3A

Buy Now Datasheet
Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc. - 07AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc.
07AH3788
Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc. 07AH3788
MOSFET, N-CH, 60V, 1.6A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:1.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 1.6A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:1.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc. - 07AH3787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc.
07AH3787
Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc. 07AH3787
MOSFET, N-CH, 60V, 1.6A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:1.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 1.6A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:1.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - DMN6140L-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6140L-13
Single FETs, MOSFETs DMN6140L-13
MOSFET N-CH 60V 1.6A SOT23

MOSFET N-CH 60V 1.6A SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN6140L-13 DMN6140L-13DITR-ND 1033791-DMN6140L-13 DMN6140L-13 DMN6140L-13 DMN6140L-13 07AH3788 DMN6140L-13
Product Name 60V 1.6A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6140L-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 60V, 1.6A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 1.3 milliwatts 700 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data