DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN60H080DS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325323-DMN60H080DS- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 80mA Rds On (Max) @ Id, Vgs: 100Ohm @ 60mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.1W Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 1.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN60H080DS-7DIDKR,D MN60H080DS-7-ND,DMN6 0H080DS-7DICT,DMN60H 080DS-7DITR Base Product Number: DMN60 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325323-DMN60H080DS- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 80mA Rds On (Max) @ Id, Vgs: 100Ohm @ 60mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.1W Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 1.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN60H080DS-7DIDKR,D MN60H080DS-7-ND,DMN6 0H080DS-7DICT,DMN60H 080DS-7DITR Base Product Number: DMN60 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325323-DMN60H080DS-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325323-DMN60H080DS-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325323-DMN60H080DS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325323-DMN60H080DS- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 80mA Rds On (Max) @ Id, Vgs: 100Ohm @ 60mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.1W Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 1.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN60H080DS-7DIDKR,D MN60H080DS-7-ND,DMN6 0H080DS-7DICT,DMN60H 080DS-7DITR Base Product Number: DMN60 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325323-DMN60H080DS-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 80mA
Rds On (Max) @ Id, Vgs: 100Ohm @ 60mA, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.1W
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 1.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 25 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN60H080DS-7DIDKR,DMN60H080DS-7-ND,DMN60H080DS-7DICT,DMN60H080DS-7DITR
Base Product Number: DMN60
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - DMN60H080DS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN60H080DS-7DITR-ND
Single FETs, MOSFETs DMN60H080DS-7DITR-ND
N-Channel 600V 80mA (Ta) 1.1W (Ta) Surface Mount SOT-23-3

N-Channel 600V 80mA (Ta) 1.1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN60H080DS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN60H080DS-7DIDKR-ND
Single FETs, MOSFETs DMN60H080DS-7DIDKR-ND
N-Channel 600V 80mA (Ta) 1.1W (Ta) Surface Mount SOT-23-3

N-Channel 600V 80mA (Ta) 1.1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN60H080DS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN60H080DS-7DICT-ND
Single FETs, MOSFETs DMN60H080DS-7DICT-ND
N-Channel 600V 80mA (Ta) 1.1W (Ta) Surface Mount SOT-23-3

N-Channel 600V 80mA (Ta) 1.1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
600V 80MA SOT23 MOSFET Transistor
278-DMN60H080DS-7
600V 80MA SOT23 MOSFET Transistor 278-DMN60H080DS-7
MOSFET N-CH 600V 80MA SOT23-3 Product overview: DMN60H080DS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 80MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN60H080DS-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 80MA SOT23-3 Product overview: DMN60H080DS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 80MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN60H080DS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN60H080DS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN60H080DS-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN60H080DS-7
MOSFET N-CH 600V 80MA SOT23-3

MOSFET N-CH 600V 80MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 501V-650V

MOSFET MOSFETBVDSS: 501V-650V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 0.07A, Sot23; Channel Type Diodes Inc. - 07AH3780 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.07A, Sot23; Channel Type Diodes Inc.
07AH3780
Mosfet, N-Ch, 600V, 0.07A, Sot23; Channel Type Diodes Inc. 07AH3780
MOSFET, N-CH, 600V, 0.07A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:70mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.07A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:70mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 600V, 0.07A, Sot23; Transistor Polarity Diodes Inc. - 07AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.07A, Sot23; Transistor Polarity Diodes Inc.
07AH3781
Mosfet, N-Ch, 600V, 0.07A, Sot23; Transistor Polarity Diodes Inc. 07AH3781
MOSFET, N-CH, 600V, 0.07A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:70mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):67ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.07A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:70mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):67ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN60H080DS-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN60H080DS-7
Single FETs, MOSFETs DMN60H080DS-7
MOSFET N-CH 600V 80MA SOT23-3

MOSFET N-CH 600V 80MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1325323-DMN60H080DS-7 DMN60H080DS-7DITR-ND 278-DMN60H080DS-7 DMN60H080DS-7 DMN60H080DS-7 07AH3780 07AH3781 DMN60H080DS-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 80MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 0.07A, Sot23; Channel Type Diodes Inc. Mosfet, N-Ch, 600V, 0.07A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1100 milliwatts 1.1 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products