DIODES Incorporated Single FETs, MOSFETs DMN6075S-7

Description
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN6075S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6075S-7DICT-ND
Single FETs, MOSFETs DMN6075S-7DICT-ND
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6075S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6075S-7DITR-ND
Single FETs, MOSFETs DMN6075S-7DITR-ND
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6075S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6075S-7DIDKR-ND
Single FETs, MOSFETs DMN6075S-7DIDKR-ND
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 2A SOT23 MOSFET Transistor
278-DMN6075S-7
60V 2A SOT23 MOSFET Transistor 278-DMN6075S-7
MOSFET N-CH 60V 2A SOT23 Product overview: DMN6075S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6075S-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2A SOT23 Product overview: DMN6075S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6075S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6075S-7 - 1033790-DMN6075S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6075S-7
1033790-DMN6075S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6075S-7 1033790-DMN6075S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033790-DMN6075S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 606pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033790-DMN6075S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.3nC @ 10V
Max Input Capacitance: 606pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN6075S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6075S-7
Single FETs, MOSFETs DMN6075S-7
MOSFET N-CH 60V 2A SOT23

MOSFET N-CH 60V 2A SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN6075S-7
Triode/MOS Tube/Transistor >> MOSFETs DMN6075S-7
60V 2A 85mΩ@10V,3.2A 800mW 3V@250uA N Channel SOT-23 MOSFETs ROHS

60V 2A 85mΩ@10V,3.2A 800mW 3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgss 0.8W 600pF

MOSFET 60V N-Ch Enh FET 20Vgss 0.8W 600pF

Buy Now Datasheet
Mosfet, N-Ch, 60V, 2A, Sot23; Transistor Polarity Diodes Inc. - 07AH3784 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2A, Sot23; Transistor Polarity Diodes Inc.
07AH3784
Mosfet, N-Ch, 60V, 2A, Sot23; Transistor Polarity Diodes Inc. 07AH3784
MOSFET, N-CH, 60V, 2A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6075S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6075S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6075S-7
MOSFET N-CH 60V 2A SOT23

MOSFET N-CH 60V 2A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN6075S-7DICT-ND 278-DMN6075S-7 1033790-DMN6075S-7 DMN6075S-7 DMN6075S-7 DMN6075S-7 07AH3784 DMN6075S-7
Product Name Single FETs, MOSFETs 60V 2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6075S-7 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 60V, 2A, Sot23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 12.3 nC @ 10 V
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 1.15 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data