DIODES Incorporated 60V 4.1A SOT89 MOSFET Transistor DMN6070SY-13

Description
MOSFET N-CH 60V 4.1A SOT89-3 Product overview: DMN6070SY-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.1A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.1A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6070SY-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 4.1A SOT89-3 Product overview: DMN6070SY-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.1A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.1A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6070SY-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4.1A SOT89 MOSFET Transistor
278-DMN6070SY-13
60V 4.1A SOT89 MOSFET Transistor 278-DMN6070SY-13
MOSFET N-CH 60V 4.1A SOT89-3 Product overview: DMN6070SY-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.1A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.1A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6070SY-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.1A SOT89-3 Product overview: DMN6070SY-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.1A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.1A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6070SY-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN6070SY-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6070SY-13DKR-ND
Single FETs, MOSFETs 31-DMN6070SY-13DKR-ND
MOSFET N-CH 60V 4.1A SOT89-3

MOSFET N-CH 60V 4.1A SOT89-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6070SY-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6070SY-13TR-ND
Single FETs, MOSFETs 31-DMN6070SY-13TR-ND
N-Channel 60V 4.1A (Ta) 2.1W (Ta) Surface Mount SOT-89-3

N-Channel 60V 4.1A (Ta) 2.1W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6070SY-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6070SY-13CT-ND
Single FETs, MOSFETs 31-DMN6070SY-13CT-ND
MOSFET N-CH 60V 4.1A SOT89-3

MOSFET N-CH 60V 4.1A SOT89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SY-13 - 869026-DMN6070SY-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SY-13
869026-DMN6070SY-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SY-13 869026-DMN6070SY-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869026-DMN6070SY-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 4.1A (Ta) 2.1W (Ta) Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: DMN6070 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869026-DMN6070SY-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 4.1A (Ta) 2.1W (Ta) Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN6070
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Single FETs, MOSFETs - DMN6070SY-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6070SY-13
Single FETs, MOSFETs DMN6070SY-13
MOSFET N-CH 60V 4.1A SOT89-3

MOSFET N-CH 60V 4.1A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6070SY-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6070SY-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6070SY-13
MOSFET N-CH 60V 4.1A SOT89-3

MOSFET N-CH 60V 4.1A SOT89-3

Supplier's Site
Mosfet, N-Ch, 60V, 4.1A, Sot-89 Rohs Compliant Diodes Inc. - 28AK8625 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.1A, Sot-89 Rohs Compliant Diodes Inc.
28AK8625
Mosfet, N-Ch, 60V, 4.1A, Sot-89 Rohs Compliant Diodes Inc. 28AK8625
MOSFET, N-CH, 60V, 4.1A, SOT-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 4.1A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN6070SY-13 31-DMN6070SY-13DKR-ND 869026-DMN6070SY-13 DMN6070SY-13 DMN6070SY-13 DMN6070SY-13 28AK8625
Product Name 60V 4.1A SOT89 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SY-13 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 4.1A, Sot-89 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data