MOSFET 2N-CH 60V 2.7A 8SO
MOSFET 2N-CH 60V 2.7A 8SO
MOSFET 2N-CH 60V 2.7A 8SO
MOSFET 2N-CH 60V 2.7A 8SO
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN6070SSDQ-13TR-ND | DMN6070SSDQ-13 | DMN6070SSDQ-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Automotive | 8-SOIC (0.154", 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel; 2 N-Channel (Dual) |