DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SFCL-7 DMN6070SFCL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033788-DMN6070SFCL- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1616-6 (Type E) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 606pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033788-DMN6070SFCL- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1616-6 (Type E) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 606pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SFCL-7 - 1033788-DMN6070SFCL-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SFCL-7
1033788-DMN6070SFCL-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SFCL-7 1033788-DMN6070SFCL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033788-DMN6070SFCL- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1616-6 (Type E) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 606pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033788-DMN6070SFCL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1616-6 (Type E)
Dimension: 6-PowerUFDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.3nC @ 10V
Max Input Capacitance: 606pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN6070SFCL-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6070SFCL-7DICT-ND
Single FETs, MOSFETs DMN6070SFCL-7DICT-ND
N-Channel 60V 3A (Ta) 600mW (Ta) Surface Mount X1-DFN1616-6 (Type E)

N-Channel 60V 3A (Ta) 600mW (Ta) Surface Mount X1-DFN1616-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN6070SFCL-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6070SFCL-7DIDKR-ND
Single FETs, MOSFETs DMN6070SFCL-7DIDKR-ND
N-Channel 60V 3A (Ta) 600mW (Ta) Surface Mount X1-DFN1616-6 (Type E)

N-Channel 60V 3A (Ta) 600mW (Ta) Surface Mount X1-DFN1616-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN6070SFCL-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6070SFCL-7DITR-ND
Single FETs, MOSFETs DMN6070SFCL-7DITR-ND
N-Channel 60V 3A (Ta) 600mW (Ta) Surface Mount X1-DFN1616-6 (Type E)

N-Channel 60V 3A (Ta) 600mW (Ta) Surface Mount X1-DFN1616-6 (Type E)

Buy Now Datasheet
Singapore, Singapore
60V 3A MOSFET Transistor
278-DMN6070SFCL-7
60V 3A MOSFET Transistor 278-DMN6070SFCL-7
MOSFET N-CH 60V 3A X1-DFN1616-6 Product overview: DMN6070SFCL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6070SFCL-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 3A X1-DFN1616-6 Product overview: DMN6070SFCL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6070SFCL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 31V to 99V 60V 120mOhm 606pF

MOSFET N-Ch 31V to 99V 60V 120mOhm 606pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6070SFCL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6070SFCL-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6070SFCL-7
MOSFET N-CH 60V 3A X1-DFN1616-6

MOSFET N-CH 60V 3A X1-DFN1616-6

Supplier's Site
Mosfet, N-Ch, 60V, 3A, X1-Dfn1616 Rohs Compliant Diodes Inc. - 28AK8623 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 3A, X1-Dfn1616 Rohs Compliant Diodes Inc.
28AK8623
Mosfet, N-Ch, 60V, 3A, X1-Dfn1616 Rohs Compliant Diodes Inc. 28AK8623
MOSFET, N-CH, 60V, 3A, X1-DFN1616 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 3A, X1-DFN1616 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033788-DMN6070SFCL-7 DMN6070SFCL-7DICT-ND 278-DMN6070SFCL-7 DMN6070SFCL-7 DMN6070SFCL-7 28AK8623
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SFCL-7 Single FETs, MOSFETs 60V 3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 3A, X1-Dfn1616 Rohs Compliant Diodes Inc.
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 600 milliwatts 1.8 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers