The DMN6069SFVWQ-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring AEC-Q101 qualification, PPAP capability, and IATF 16949 manufacturing. It features a low RDS(ON) of 69mΩ at VGS = 10V and 100mΩ at VGS = 4.5V, with a continuous drain current of 14A at TC = 25°C. The device has a thermal resistance from junction to case of 3.9°C/W and is rated for continuous operation from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and includes wettable flanks for improved optical inspection. The part is supplied in a 3,000-piece tape and reel configuration.
MOSFET BVDSS: 41V~60V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6069SFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |