MOSFET N-CH 60V 18A POWERDI3333
MOSFET N-CH 60V 18A POWERDI3333
N-Channel 60V 18A (Tc) 2.4W Surface Mount PowerDI3333-8
MOSFET, AEC-Q101, N-CH, 18A, 60V; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N-CH 60V 18A POWERDI3333
MOSFET N-CH 60V 18A POWERDI3333
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN6069SFGQ-7DKR-ND | 39AH6597 | DMN6069SFGQ-7 | DMN6069SFGQ-7 | DMN6069SFGQ-7 |
| Product Name | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 18A, 60V; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | TO-3 | Surface Mount | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| IDSS | 18000 milliamps | 18000 milliamps | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |