DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068LK3-13 DMN6068LK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033787-DMN6068LK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.12W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 502pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033787-DMN6068LK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.12W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 502pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068LK3-13 - 1033787-DMN6068LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068LK3-13
1033787-DMN6068LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068LK3-13 1033787-DMN6068LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033787-DMN6068LK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.12W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 502pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033787-DMN6068LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.12W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.3nC @ 10V
Max Input Capacitance: 502pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 68 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 6A TO252 MOSFET Transistor
278-DMN6068LK3-13
60V 6A TO252 MOSFET Transistor 278-DMN6068LK3-13
MOSFET N-CH 60V 6A TO252-3 Product overview: DMN6068LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6068LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 6A TO252-3 Product overview: DMN6068LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6068LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6068LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6068LK3-13DITR-ND
Single FETs, MOSFETs DMN6068LK3-13DITR-ND
N-Channel 60V 6A (Ta) 2.12W (Ta) Surface Mount TO-252-3

N-Channel 60V 6A (Ta) 2.12W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6068LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6068LK3-13DIDKR-ND
Single FETs, MOSFETs DMN6068LK3-13DIDKR-ND
N-Channel 60V 6A (Ta) 2.12W (Ta) Surface Mount TO-252-3

N-Channel 60V 6A (Ta) 2.12W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6068LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6068LK3-13DICT-ND
Single FETs, MOSFETs DMN6068LK3-13DICT-ND
N-Channel 60V 6A (Ta) 2.12W (Ta) Surface Mount TO-252-3

N-Channel 60V 6A (Ta) 2.12W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 60V N-CHANNEL

MOSFET ENHANCE MODE MOSFET 60V N-CHANNEL

Buy Now Datasheet
Single FETs, MOSFETs - DMN6068LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6068LK3-13
Single FETs, MOSFETs DMN6068LK3-13
MOSFET N-CH 60V 6A TO252-3

MOSFET N-CH 60V 6A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 6A, To252; Transistor Polarity Diodes Inc. - 07AH3782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 6A, To252; Transistor Polarity Diodes Inc.
07AH3782
Mosfet, N-Ch, 60V, 6A, To252; Transistor Polarity Diodes Inc. 07AH3782
MOSFET, N-CH, 60V, 6A, TO252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 6A, TO252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6068LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6068LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6068LK3-13
MOSFET N-CH 60V 6A TO252-3

MOSFET N-CH 60V 6A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033787-DMN6068LK3-13 278-DMN6068LK3-13 DMN6068LK3-13DITR-ND DMN6068LK3-13 DMN6068LK3-13 07AH3782 DMN6068LK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068LK3-13 60V 6A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 6A, To252; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 2120 milliwatts 8.49 milliwatts 2120 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data