MOSFET BVDSS: 41V~60V SO-8 T&R 2
MOSFET BVDSS: 41V~60V SO-8 T&R 2
MOSFET BVDSS: 41V~60V SO-8 T&R 2
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168209-DMN6066SSSQ-
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET BVDSS: 41V~60V SO-8 T&R 2 Product overview: DMN6066SSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6066SSSQ-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN6066SSSQ-13DKR-ND | 1168209-DMN6066SSSQ-13 | 278-DMN6066SSSQ-13 | DMN6066SSSQ-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSSQ-13 | 41V 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement | Enhancement |