DIODES Incorporated 60V 3.3A MOSFET Transistor DMN6066SSD-13

Description
MOSFET 2N-CH 60V 3.3A 8SO Product overview: DMN6066SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6066SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 3.3A 8SO Product overview: DMN6066SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6066SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.3A MOSFET Transistor
289-DMN6066SSD-13
60V 3.3A MOSFET Transistor 289-DMN6066SSD-13
MOSFET 2N-CH 60V 3.3A 8SO Product overview: DMN6066SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6066SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 3.3A 8SO Product overview: DMN6066SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6066SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN6066SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6066SSD-13DKR-ND
FET, MOSFET Arrays DMN6066SSD-13DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN6066SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6066SSD-13TR-ND
FET, MOSFET Arrays DMN6066SSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN6066SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6066SSD-13CT-ND
FET, MOSFET Arrays DMN6066SSD-13CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSD-13 - 014459-DMN6066SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSD-13
014459-DMN6066SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSD-13 014459-DMN6066SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014459-DMN6066SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 502pF @ 30V Maximum Rds On at Id,Vgs: 66 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014459-DMN6066SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.3nC @ 10V
Max Input Capacitance: 502pF @ 30V
Maximum Rds On at Id,Vgs: 66 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 2N-CH 60V 3.3A 8SO - 233-DMN6066SSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 3.3A 8SO
233-DMN6066SSD-13
MOSFET 2N-CH 60V 3.3A 8SO 233-DMN6066SSD-13
MOSFET 2N-CH 60V 3.3A 8SO

MOSFET 2N-CH 60V 3.3A 8SO

Supplier's Site
Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc. - 28AK8618 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc.
28AK8618
Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc. 28AK8618
MOSFET, DUAL, N-CH, 60V, 3.3A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 3.3A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMN6066SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN6066SSD-13
FET, MOSFET Arrays DMN6066SSD-13
MOSFET 2N-CH 60V 3.3A 8SO

MOSFET 2N-CH 60V 3.3A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL 60V, 3.6A/- 4.4A

MOSFET MOSFET,N-CHANNEL 60V, 3.6A/- 4.4A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6066SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6066SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6066SSD-13
MOSFET 2N-CH 60V 3.3A 8SO

MOSFET 2N-CH 60V 3.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMN6066SSD-13 DMN6066SSD-13DKR-ND 014459-DMN6066SSD-13 233-DMN6066SSD-13 28AK8618 DMN6066SSD-13 DMN6066SSD-13 DMN6066SSD-13
Product Name 60V 3.3A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSD-13 MOSFET 2N-CH 60V 3.3A 8SO Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc. FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 0.0192 kS
PD 1.25 milliwatts 1800 milliwatts 2140 milliwatts
Unlock Full Specs
to access all available technical data