The DMN6041SVTQ-7 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of 4.1A at 25°C and an on-resistance of 48mΩ at VGS = 10V. The device features low input capacitance, fast switching speed, and is RoHS compliant with a UL 94 V-0 flammability rating. It operates over a junction temperature range of -55°C to +150°C and is supplied in a 3,000-unit tape and reel format.
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6041SVTQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |