The DMN6041SVTQ-13 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of 4.1 A at 25°C, with on-resistance of 48 mΩ at VGS = 10V and 60 mΩ at VGS = 4.5V. The device supports 100% UIS testing, has a thermal resistance of 74 °C/W when mounted on a 1-inch square copper plate, and operates from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and certified under IATF 16949. The part is supplied in tape and reel packaging with a quantity of 10,000 per reel.
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6041SVTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |