DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVTQ-7 DMN6040SVTQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168205-DMN6040SVTQ- 7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168205-DMN6040SVTQ- 7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVTQ-7 - 1168205-DMN6040SVTQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVTQ-7
1168205-DMN6040SVTQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVTQ-7 1168205-DMN6040SVTQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168205-DMN6040SVTQ- 7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168205-DMN6040SVTQ-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 5A MOSFET Transistor
278-DMN6040SVTQ-7
60V 5A MOSFET Transistor 278-DMN6040SVTQ-7
MOSFET N-CH 60V 5A TSOT26 Product overview: DMN6040SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SVTQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5A TSOT26 Product overview: DMN6040SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SVTQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6040SVTQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6040SVTQ-7DIDKR-ND
Single FETs, MOSFETs DMN6040SVTQ-7DIDKR-ND
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN6040SVTQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6040SVTQ-7DICT-ND
Single FETs, MOSFETs DMN6040SVTQ-7DICT-ND
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN6040SVTQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6040SVTQ-7DITR-ND
Single FETs, MOSFETs DMN6040SVTQ-7DITR-ND
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
MOSFET N-CH 60V 5A TSOT26 - 233-DMN6040SVTQ-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 5A TSOT26
233-DMN6040SVTQ-7
MOSFET N-CH 60V 5A TSOT26 233-DMN6040SVTQ-7
MOSFET N-CH 60V 5A TSOT26

MOSFET N-CH 60V 5A TSOT26

Supplier's Site
Single FETs, MOSFETs - DMN6040SVTQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6040SVTQ-7
Single FETs, MOSFETs DMN6040SVTQ-7
MOSFET N-CH 60V 5A TSOT26

MOSFET N-CH 60V 5A TSOT26

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 5A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8617 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 5A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8617
Mosfet, N-Ch, 60V, 5A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8617
MOSFET, N-CH, 60V, 5A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 5A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Transistors - MOSFETs - DMN6040SVTQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DMN6040SVTQ-7
Integrated Circuits (ICs) - Transistors - MOSFETs DMN6040SVTQ-7
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Single N-Ch FET 44mOhm 10V 5.0A

MOSFET 60V Single N-Ch FET 44mOhm 10V 5.0A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1168205-DMN6040SVTQ-7 278-DMN6040SVTQ-7 DMN6040SVTQ-7DIDKR-ND 233-DMN6040SVTQ-7 DMN6040SVTQ-7 28AK8617 DMN6040SVTQ-7 DMN6040SVTQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVTQ-7 60V 5A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 60V 5A TSOT26 Single FETs, MOSFETs Mosfet, N-Ch, 60V, 5A, Tsot-26 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Transistors - MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT3 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 TO-3; SOT26
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 1.8 milliwatts 1200 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data