MOSFET N-CH 60V 5A TSOT26 Product overview: DMN6040SVTQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SVTQ-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 5A TSOT26
MOSFET N-CH 60V 5A TSOT26
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Manufacturer: Diodes Incorporated
Win Source Part Number: 869022-DMN6040SVTQ-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN6040
Categories: Discrete Semiconductor Products
Case / Package: TSOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 60V 5A TSOT26
MOSFET, N-CH, 60V, 5A, TSOT-26 ROHS COMPLIANT: YES
MOSFET N-CH 60V 5A TSOT26
MOSFET 60V Dual N-Ch FET 44mOhm 10V 5.0A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN6040SVTQ-13 | 31-DMN6040SVTQ-13CT-ND | 869022-DMN6040SVTQ-13 | DMN6040SVTQ-13 | 28AK8616 | DMN6040SVTQ-13 | DMN6040SVTQ-13 |
| Product Name | 60V 5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVTQ-13 | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 5A, Tsot-26 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 1.8 milliwatts | 1200 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |