MOSFET N CH 60V 5A TSOT26 Product overview: DMN6040SVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SVT-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033786-DMN6040SVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22.4nC @ 10V
Max Input Capacitance: 1287pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 44 mOhm @ 4.3A, 10V
Alternative Parts (Cross-Reference): FDC5612; FDC5612_Q; FDC5612_F073;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23
N-Channel 60V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23
MOSFET N CH 60V 5A TSOT26
MOSFET N CH 60V 5A TSOT26
MOSFET, N-CH, 60V, 5A, TSOT-26 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN6040SVT-7 | 1033786-DMN6040SVT-7 | DMN6040SVT-7DIDKR-ND | DMN6040SVT-7 | DMN6040SVT-7 | 28AK8615 |
| Product Name | 60V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SVT-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 5A, Tsot-26 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 1.8 milliwatts | 1200 milliwatts | 1200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |