Manufacturer: Diodes Incorporated
Win Source Part Number: 1033784-DMN6040SSDQ-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22.4nC @ 10V
Max Input Capacitance: 1287pF @ 25V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 60V 5A 8SO Product overview: DMN6040SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6040SSDQ-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 1.3W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 1.3W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 1.3W Surface Mount 8-SO
MOSFET N-CH 60V 5.0A SO-8
MOSFET, DUAL, N-CH, 60V, 5A ROHS COMPLIANT: YES
MOSFET 2N-CH 60V 5A 8SO
MOSFET 60V Dual N-Ch FET 40mOhm 10V 5.0A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033784-DMN6040SSDQ-13 | 289-DMN6040SSDQ-13 | DMN6040SSDQ-13DICT-ND | DMN6040SSDQ-13 | 28AK8613 | DMN6040SSDQ-13 | DMN6040SSDQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SSDQ-13 | 60V 5A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 60V, 5A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 1300 milliwatts | 1.7 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 | Automotive |