DIODES Incorporated Single FETs, MOSFETs DMN6040SK3Q-13

Description
MOSFET BVDSS: 41V-60V TO252 T&R
Request a Quote Datasheet
Description
MOSFET BVDSS: 41V-60V TO252 T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN6040SK3Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6040SK3Q-13DKR-ND
Single FETs, MOSFETs 31-DMN6040SK3Q-13DKR-ND
MOSFET BVDSS: 41V-60V TO252 T&R

MOSFET BVDSS: 41V-60V TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6040SK3Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6040SK3Q-13CT-ND
Single FETs, MOSFETs 31-DMN6040SK3Q-13CT-ND
MOSFET BVDSS: 41V-60V TO252 T&R

MOSFET BVDSS: 41V-60V TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6040SK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6040SK3Q-13TR-ND
Single FETs, MOSFETs 31-DMN6040SK3Q-13TR-ND
MOSFET BVDSS: 41V-60V TO252 T&R

MOSFET BVDSS: 41V-60V TO252 T&R

Buy Now Datasheet
Singapore, Singapore
41V 60V TO252 MOSFET Transistor
278-DMN6040SK3Q-13
41V 60V TO252 MOSFET Transistor 278-DMN6040SK3Q-13
MOSFET BVDSS: 41V-60V TO252 T&R Product overview: DMN6040SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 41V-60V TO252 T&R Product overview: DMN6040SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3Q-13 - 917158-DMN6040SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3Q-13
917158-DMN6040SK3Q-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3Q-13 917158-DMN6040SK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917158-DMN6040SK3Q-1 3 Series: * Package: Reel - TR Family Name: DMN6040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917158-DMN6040SK3Q-13
Series: *
Package: Reel - TR
Family Name: DMN6040
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6040SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6040SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6040SK3Q-13
MOSFET BVDSS: 41V-60V TO252 T&R

MOSFET BVDSS: 41V-60V TO252 T&R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN6040SK3Q-13DKR-ND 278-DMN6040SK3Q-13 917158-DMN6040SK3Q-13 DMN6040SK3Q-13 DMN6040SK3Q-13
Product Name Single FETs, MOSFETs 41V 60V TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3Q-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data