DIODES Incorporated 60V 20A TO252 MOSFET Transistor DMN6040SK3-13

Description
MOSFET N CH 60V 20A TO252 Product overview: DMN6040SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 60V 20A TO252 Product overview: DMN6040SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A TO252 MOSFET Transistor
278-DMN6040SK3-13
60V 20A TO252 MOSFET Transistor 278-DMN6040SK3-13
MOSFET N CH 60V 20A TO252 Product overview: DMN6040SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N CH 60V 20A TO252 Product overview: DMN6040SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6040SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6040SK3-13DITR-ND
Single FETs, MOSFETs DMN6040SK3-13DITR-ND
N-Channel 60V 20A (Tc) 42W (Tc) Surface Mount TO-252-3

N-Channel 60V 20A (Tc) 42W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6040SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6040SK3-13DICT-ND
Single FETs, MOSFETs DMN6040SK3-13DICT-ND
N-Channel 60V 20A (Tc) 42W (Tc) Surface Mount TO-252-3

N-Channel 60V 20A (Tc) 42W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6040SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6040SK3-13DIDKR-ND
Single FETs, MOSFETs DMN6040SK3-13DIDKR-ND
N-Channel 60V 20A (Tc) 42W (Tc) Surface Mount TO-252-3

N-Channel 60V 20A (Tc) 42W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3-13 - 1033782-DMN6040SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3-13
1033782-DMN6040SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3-13 1033782-DMN6040SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033782-DMN6040SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22.4nC @ 10V Max Input Capacitance: 1287pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033782-DMN6040SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22.4nC @ 10V
Max Input Capacitance: 1287pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6040SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6040SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6040SK3-13
MOSFET N CH 60V 20A TO252

MOSFET N CH 60V 20A TO252

Supplier's Site
Single FETs, MOSFETs - DMN6040SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6040SK3-13
Single FETs, MOSFETs DMN6040SK3-13
MOSFET N CH 60V 20A TO252

MOSFET N CH 60V 20A TO252

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 20A, To-252 Rohs Compliant Diodes Inc. - 28AK8612 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 20A, To-252 Rohs Compliant Diodes Inc.
28AK8612
Mosfet, N-Ch, 60V, 20A, To-252 Rohs Compliant Diodes Inc. 28AK8612
MOSFET, N-CH, 60V, 20A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 20A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-CH MOSFET

MOSFET 60V N-CH MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN6040SK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMN6040SK3-13
60V 20A 42W 40mΩ@10V,20A 3V@250uA N Channel TO-252 MOSFETs ROHS

60V 20A 42W 40mΩ@10V,20A 3V@250uA N Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN6040SK3-13 DMN6040SK3-13DITR-ND 1033782-DMN6040SK3-13 DMN6040SK3-13 DMN6040SK3-13 28AK8612 DMN6040SK3-13 DMN6040SK3-13
Product Name 60V 20A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SK3-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 20A, To-252 Rohs Compliant Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 42 milliwatts 42000 milliwatts 42000 milliwatts 42000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products