MOSFET N-CH 60V 5.3A 6UDFN
N-Channel 60V 5.3A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET N-CH 60V 5.3A 6UDFN
MOSFET MOSFET BVDSS: 41V~60V U-DFN2020-6 T&R 3K
MOSFET N-CH 60V 5.3A 6UDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN6040SFDEQ-7CT-ND | DMN6040SFDEQ-7 | DMN6040SFDEQ-7 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |