Manufacturer: Diodes Incorporated
Win Source Part Number: 802081-DMN6040SE-13
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MOSFET BVDSS: 41V 60V SOT223 T&R
MOSFET BVDSS: 41V 60V SOT223 T&R
MOSFET BVDSS: 41V 60V SOT223 T&R
MOSFET BVDSS: 41V 60V SOT223 T&R Product overview: DMN6040SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6040SE-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 41V 60V SOT223 T&R
MOSFET BVDSS: 41V 60V SOT223 T&R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 802081-DMN6040SE-13 | 31-DMN6040SE-13DKR-ND | 278-DMN6040SE-13 | DMN6040SE-13 | DMN6040SE-13 | DMN6040SE-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SE-13 | Single FETs, MOSFETs | 41V 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts |