Mosfet Array 2 N-Channel (Dual) 60V 6A (Ta), 14A (Tc) 1.2W (Ta) Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 60V 6A (Ta), 14A (Tc) 1.2W (Ta) Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 60V 6A (Ta), 14A (Tc) 1.2W (Ta) Surface Mount 8-SO
MOSFET 2N-CH 60V 6A/14A 8SO Product overview: DMN6022SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, 14A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6022SSD-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 6A/14A 8SO
MOSFET, DUAL, N-CH, 60V, 14A ROHS COMPLIANT: YES
MOSFET BVDSS: 41V 60V SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN6022SSD-13DICT-ND | 289-DMN6022SSD-13 | DMN6022SSD-13 | 32AK9134 | DMN6022SSD-13 |
| Product Name | FET, MOSFET Arrays | 60V 6A 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 60V, 14A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Automotive | TO-3 | 8-SOIC (0.154", 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts |