MOSFET N-CH 60V 300MA SOT323 Product overview: DMN601WKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601WKQ-7 can be used for catalog matching and distributor lookup.
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033781-DMN601WKQ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 300MA SOT323
MOSFET, N-CH, 60V, 0.3A, SOT-323 ROHS COMPLIANT: YES
MOSFET N-CH 60V 300MA SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN601WKQ-7 | DMN601WKQ-7DITR-ND | 1033781-DMN601WKQ-7 | DMN601WKQ-7 | DMN601WKQ-7 | 28AK8610 | DMN601WKQ-7 |
| Product Name | 60V 300MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601WKQ-7 | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |