Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033780-DMN601VKQ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 305mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 60V 0.305A SOT563 Product overview: DMN601VKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN601VKQ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 0.305A SOT563
MOSFET 60V Dual N-Ch FET 20Vgss 250mW
MOSFET, DUAL, N-CH, 60V, 0.305A ROHS COMPLIANT: YES
MOSFET 2N-CH 60V 0.305A SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN601VKQ-7DIDKR-ND | 1033780-DMN601VKQ-7 | 289-DMN601VKQ-7 | DMN601VKQ-7 | DMN601VKQ-7 | 28AK8608 | DMN601VKQ-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601VKQ-7 | 60V 0.305A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual, N-Ch, 60V, 0.305A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |