MOSFET 2N-CH 60V 0.305A SOT563 Product overview: DMN601VK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN601VK-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 014457-DMN601VK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN601VK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 305mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): CMLDM7002AJ; CMLDM7002AJ BK; EM6K31T2R;
Introduction Date: August 26, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 60V 0.305A SOT563
MOSFET 2N-CH 60V 0.305A SOT-563
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN601VK-7 | DMN601VKDITR-ND | 014457-DMN601VK-7 | DMN601VK-7 | DMN601VK-7 |
| Product Name | 60V 0.305A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601VK-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||
| PD | 250 milliwatts | 250 milliwatts | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |