The DMN601TKQ-7 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for automotive applications requiring AEC-Q101 qualification. It has a maximum continuous drain current of 343mA at 25°C with VGS = 10V, and RDS(ON) of 2Ω at VGS = 10V and 3Ω at VGS = 5V. The device features a gate threshold voltage range of 1.0V to 2.5V, low input capacitance of 41pF, and is rated for a junction temperature range of -55°C to +150°C. It is manufactured in IATF 16949 certified facilities and is RoHS compliant, halogen- and antimony-free. The part is supplied in tape and reel packaging with 3,000 units per carrier.
2N7002 FAMILY SOT523 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN601TKQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |