DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601TK-7 DMN601TK-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014456-DMN601TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014456-DMN601TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601TK-7 - 014456-DMN601TK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601TK-7
014456-DMN601TK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601TK-7 014456-DMN601TK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014456-DMN601TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014456-DMN601TK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN601TKDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601TKDICT-ND
Single FETs, MOSFETs DMN601TKDICT-ND
N-Channel 60V 300mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 60V 300mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMN601TKDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601TKDIDKR-ND
Single FETs, MOSFETs DMN601TKDIDKR-ND
N-Channel 60V 300mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 60V 300mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMN601TKDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601TKDITR-ND
Single FETs, MOSFETs DMN601TKDITR-ND
N-Channel 60V 300mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 60V 300mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-DMN601TK-7
60V 300MA MOSFET Transistor 278-DMN601TK-7
MOSFET N-CH 60V 300MA SOT-523 Product overview: DMN601TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601TK-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SOT-523 Product overview: DMN601TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601TK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN601TK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN601TK-7
Single FETs, MOSFETs DMN601TK-7
MOSFET N-CH 60V 300MA SOT-523

MOSFET N-CH 60V 300MA SOT-523

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN601TK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN601TK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN601TK-7
MOSFET N-CH 60V 300MA SOT-523

MOSFET N-CH 60V 300MA SOT-523

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel

MOSFET N-Channel

Buy Now Datasheet
MOSFET N-CH 60V 300MA SOT-523 - 233-DMN601TK-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 300MA SOT-523
233-DMN601TK-7
MOSFET N-CH 60V 300MA SOT-523 233-DMN601TK-7
MOSFET N-CH 60V 300MA SOT-523

MOSFET N-CH 60V 300MA SOT-523

Supplier's Site
Mosfet, N-Ch, 60V, 0.3A, Sot-523 Rohs Compliant Diodes Inc. - 28AK8607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.3A, Sot-523 Rohs Compliant Diodes Inc.
28AK8607
Mosfet, N-Ch, 60V, 0.3A, Sot-523 Rohs Compliant Diodes Inc. 28AK8607
MOSFET, N-CH, 60V, 0.3A, SOT-523 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.3A, SOT-523 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014456-DMN601TK-7 DMN601TKDICT-ND 278-DMN601TK-7 DMN601TK-7 DMN601TK-7 DMN601TK-7 233-DMN601TK-7 28AK8607
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601TK-7 Single FETs, MOSFETs 60V 300MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 60V 300MA SOT-523 Mosfet, N-Ch, 60V, 0.3A, Sot-523 Rohs Compliant Diodes Inc.
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type SOT3; SOT-523 SOT-523 Tape & Reel (TR) SOT-523 SOT-523 TO-3
Unlock Full Specs
to access all available technical data