DIODES Incorporated Single FETs, MOSFETs DMN601LTQ-7

Description
2N7002 FAMILY SOT523 T&R 3K
Request a Quote
Description
2N7002 FAMILY SOT523 T&R 3K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN601LTQ-7 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of 356mA at 25°C, with on-resistance of 2Ω at VGS=10V and 3Ω at VGS=5V. The device features an ESD-protected gate, low input capacitance, and fast switching speed. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The package has a moisture sensitivity level of 1 per J-STD-020 and operates from -55°C to +150°C. The part is supplied in tape and reel packaging with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The DMN601LTQ-7 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of 356mA at 25°C, with on-resistance of 2Ω at VGS=10V and 3Ω at VGS=5V. The device features an ESD-protected gate, low input capacitance, and fast switching speed. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The package has a moisture sensitivity level of 1 per J-STD-020 and operates from -55°C to +150°C. The part is supplied in tape and reel packaging with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN601LTQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN601LTQ-7TR-ND
Single FETs, MOSFETs 31-DMN601LTQ-7TR-ND
2N7002 FAMILY SOT523 T&R 3K

2N7002 FAMILY SOT523 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN601LTQ-7TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R030M1XTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1827286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details