DMN601LT-7 is a 60V N-channel enhancement mode MOSFET in SOT523 package, designed for high-efficiency power-management applications. It has a maximum continuous drain current of 356mA at TA = +25°C, with on-resistance of 2Ω at VGS = 10V and 3Ω at VGS = 5V. The device features a gate threshold voltage range of 1.0V to 2.5V, input capacitance of 47pF, and operates within a junction temperature range of -55°C to +150°C. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is qualified for automotive applications under AEC-Q100/101/104/200
2N7002 FAMILY SOT523 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN601LT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |