The DMN601LT-13 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for high-efficiency power-management applications. It features a maximum drain-source voltage of 60V, a continuous drain current of 356mA at 25°C, and a gate threshold voltage range of 1.0V to 2.5V. The device has an on-resistance of 2Ω at VGS=10V and 3Ω at VGS=5V, with a total power dissipation of 0.4W under minimum pad layout. It meets UL 94 V-0 flammability standards, is rated for operation from -55°C to +150°C, and is RoHS compliant with a green molding compound. The part is packaged in tape and reel with a quantity of 10,000 per carrier.
2N7002 FAMILY SOT523 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN601LT-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |