MOSFET 2N-CH 60V 0.305A SOT363 Product overview: DMN601DWK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN601DWK-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014454-DMN601DWK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN601DWK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 305mA
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): UM6K31NFHATCN; NX7002BKSX; SSM6N7002BFU; TSM2N7002KDCU6 RF;
Introduction Date: August 26, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 60V 305mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 60V 305mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 60V 305mA 200mW Surface Mount SOT-363
MOSFET 2N-CH 60V 0.305A SOT-363
MOSFET 2N-CH 60V 0.305A SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN601DWK-7 | 014454-DMN601DWK-7 | DMN601DWKDICT-ND | DMN601DWK-7 | DMN601DWK-7 | DMN601DWK-7 |
| Product Name | 60V 0.305A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601DWK-7 | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 200 milliwatts | 200 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |