Mosfet Array 2 N-Channel (Dual) 60V 510mA 700mW Surface Mount SOT-26
Mosfet Array 2 N-Channel (Dual) 60V 510mA 700mW Surface Mount SOT-26
Mosfet Array 2 N-Channel (Dual) 60V 510mA 700mW Surface Mount SOT-26
MOSFET 2N-CH 60V 0.51A SOT26 Product overview: DMN601DMK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.51A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN601DMK-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014453-DMN601DMK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN601DMK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 510mA
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 304nC @ 4.5V
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): SM6K2; SM6K2T110; DMN601DMK;
Introduction Date: August 26, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MOSFET, DUAL, N-CH, 60V, 0.51A ROHS COMPLIANT: YES
MOSFET 2N-CH 60V 0.51A SOT26
MOSFET 2N-CH 60V 0.51A SOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN601DMKDICT-ND | 289-DMN601DMK-7 | 014453-DMN601DMK-7 | 28AK8605 | DMN601DMK-7 | DMN601DMK-7 | DMN601DMK-7 |
| Product Name | FET, MOSFET Arrays | 60V 0.51A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601DMK-7 | Mosfet, Dual, N-Ch, 60V, 0.51A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT3; SOT26; SOT-26 | TO-3 | SOT23; SOT26; SOT-23-6 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| Transconductance | 1.00E-4 kS |