DIODES Incorporated Single FETs, MOSFETs DMN6017SK3-13

Description
MOSFET N-CHANNEL 60V 43A TO252
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 60V 43A TO252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN6017SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6017SK3-13DKR-ND
Single FETs, MOSFETs 31-DMN6017SK3-13DKR-ND
MOSFET N-CHANNEL 60V 43A TO252

MOSFET N-CHANNEL 60V 43A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6017SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6017SK3-13TR-ND
Single FETs, MOSFETs 31-DMN6017SK3-13TR-ND
N-Channel 60V 43A (Tc) 50W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 60V 43A (Tc) 50W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN6017SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN6017SK3-13CT-ND
Single FETs, MOSFETs 31-DMN6017SK3-13CT-ND
MOSFET N-CHANNEL 60V 43A TO252

MOSFET N-CHANNEL 60V 43A TO252

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 43A TO252 MOSFET Transistor
278-DMN6017SK3-13
N-Channel 60V 43A TO252 MOSFET Transistor 278-DMN6017SK3-13
MOSFET N-CHANNEL 60V 43A TO252 Product overview: DMN6017SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 43A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6017SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 60V 43A TO252 Product overview: DMN6017SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 43A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6017SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6017SK3-13 - 869018-DMN6017SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6017SK3-13
869018-DMN6017SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6017SK3-13 869018-DMN6017SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869018-DMN6017SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 43A (Tc) 50W (Tc) Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMN6017 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869018-DMN6017SK3-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 43A (Tc) 50W (Tc) Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN6017
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 60V, 43A, To-252 Rohs Compliant Diodes Inc. - 32AK9133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 43A, To-252 Rohs Compliant Diodes Inc.
32AK9133
Mosfet, N-Ch, 60V, 43A, To-252 Rohs Compliant Diodes Inc. 32AK9133
MOSFET, N-CH, 60V, 43A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 43A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN6017SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6017SK3-13
Single FETs, MOSFETs DMN6017SK3-13
MOSFET N-CHANNEL 60V 43A TO252

MOSFET N-CHANNEL 60V 43A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 41V-60V

MOSFET MOSFETBVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6017SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6017SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6017SK3-13
MOSFET N-CHANNEL 60V 43A TO252

MOSFET N-CHANNEL 60V 43A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN6017SK3-13DKR-ND 278-DMN6017SK3-13 869018-DMN6017SK3-13 32AK9133 DMN6017SK3-13 DMN6017SK3-13 DMN6017SK3-13
Product Name Single FETs, MOSFETs N-Channel 60V 43A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6017SK3-13 Mosfet, N-Ch, 60V, 43A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 50 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data