MOSFET N-CH 60V 10.3A PWRDI3333 Product overview: DMN6013LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6013LFG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869015-DMN6013LFG-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10.3A (Ta), 45A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN6013
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN6013LFG-7DITR, DMN6013LFG-7DICT, DMN6013LFG-7DIDKR
N-Channel 60V 10.3A (Ta), 45A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
N-Channel 60V 10.3A (Ta), 45A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
N-Channel 60V 10.3A (Ta), 45A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
MOSFET 60V N-Ch Enh FET 20Vgs 10.3A 2577pF
MOSFET N-CH 60V 10.3A PWRDI3333
MOSFET, N-CH, 60V, 45A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET N-CH 60V 10.3A PWRDI3333
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN6013LFG-7 | 869015-DMN6013LFG-7 | DMN6013LFG-7DICT-ND | DMN6013LFG-7 | DMN6013LFG-7 | 28AK8611 | DMN6013LFG-7 |
| Product Name | 60V 10.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6013LFG-7 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 45A, Powerdi 3333 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 1 milliwatts | 1000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |