The DMN6010SCTBQ is a 60V N-channel enhancement mode MOSFET designed for automotive applications, featuring a TO263AB (D2PAK) package with approximate dimensions of 10.67mm x 9.65mm x 4.83mm. It has a maximum continuous drain current of 128A at TC=25°C, a low on-resistance of 10mΩ at VGS=10V, and an avalanche energy rating of 252mJ. The device is AEC-Q101 qualified, meets J-STD-020 Level 1 moisture sensitivity, and has a thermal resistance from junction to case of 0.4°C/W. It is RoHS compliant and labeled as a 'Green' product with halogen and antimony free materials.
MOSFET BVDSS: 41V~60V TO263 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6010SCTBQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |