The DMN6010SCTB-13 is a 60V N-channel enhancement mode MOSFET in a TO263AB (D2PAK) package, designed for high-efficiency power management applications such as motor controls and DC-DC converters. It has a maximum continuous drain current of 128A at TC = +25°C and a typical on-resistance of 7.7mΩ at VGS = 10V. The device supports avalanche energy up to 252mJ and features a thermal resistance junction-to-case of 0.4°C/W. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. The part is qualified to AEC-Q100/101/200 standards and manufactured in IATF 16949 certified facilities.
MOSFET BVDSS: 41V~60V TO263 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6010SCTB-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |