DIODES Incorporated 50V 0.28A MOSFET Transistor DMN5L06VK-7A

Description
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VK-7A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VK-7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VK-7A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VK-7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.28A MOSFET Transistor
289-DMN5L06VK-7A
50V 0.28A MOSFET Transistor 289-DMN5L06VK-7A
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VK-7A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VK-7A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VK-7A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VK-7A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1381905-DMN5L06VK-7A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1381905-DMN5L06VK-7A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1381905-DMN5L06VK-7A
Win Source Part Number: 1381905-DMN5L06VK-7A Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Bulk Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 280mA (Ta) Rds On (Max) @ Id, Vgs: 2Ohm @ 50mA, 5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 250mW Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMN5L06 Product Status: Obsolete Standard Package: 1 pcs

Win Source Part Number: 1381905-DMN5L06VK-7A
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: Bulk
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 280mA (Ta)
Rds On (Max) @ Id, Vgs: 2Ohm @ 50mA, 5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power - Max: 250mW
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMN5L06
Product Status: Obsolete
Standard Package: 1 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN5L06VK-7A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN5L06VK-7A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN5L06VK-7A
MOSFET 2N-CH 50V 0.28A SOT563

MOSFET 2N-CH 50V 0.28A SOT563

Supplier's Site
FET, MOSFET Arrays - DMN5L06VK-7A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN5L06VK-7A
FET, MOSFET Arrays DMN5L06VK-7A
DIODE

DIODE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN5L06VK-7A 1381905-DMN5L06VK-7A DMN5L06VK-7A DMN5L06VK-7A
Product Name 50V 0.28A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3 SOT-563, SOT-666
Packing Method Bulk Bulk; Bulk
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data