Manufacturer: Diodes Incorporated
Win Source Part Number: 014452-DMN5L06VK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN5L06VK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): CMLDM7003J TR Lead Free; CMLDM7003J; CMLDM7003J BK Lead Free; CMLDM7003J TR;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VK-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 0.28A SOT-563
MOSFET 2N-CH 50V 0.28A SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 014452-DMN5L06VK-7 | 289-DMN5L06VK-7 | DMN5L06VK-7 | DMN5L06VK-7 | DMN5L06VK-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06VK-7 | 50V 0.28A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| V(BR)DSS | 50 volts | 50 volts | |||
| PD | 250 milliwatts | 250 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT-563 | Tape & Reel (TR) | SOT-563, SOT-666 |