MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VK-7-G from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VK-7-G can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869013-DMN5L06VK-7-G
Series: *
Features: Mosfet Array
Package: Reel - TR
Family Name: DMN5L06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET 2N-CH 50V 0.28A SOT563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMN5L06VK-7-G | 869013-DMN5L06VK-7-G | DMN5L06VK-7-G | DMN5L06VK-7-G |
| Product Name | 50V 0.28A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06VK-7-G | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | SOT-563, SOT-666 | Automotive |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel; 2 N-Channel (Dual) |