Win Source Part Number: 1378264-DMN5L06VK-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Obsolete
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: DMN5L06
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 280mA (Ta)
Rds On (Max) @ Id, Vgs: 2Ohm @ 50mA, 5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
Power - Max: 250mW
Configuration: 2 N-Channel (Dual)
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1378264-DMN5L06VK-13A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays |
| Diode Type | 2 N-Channel (Dual) |