MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06VAK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06VAK-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 100009-DMN5L06VAK-7
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 50V 0.28A SOT563
MOSFET 2N-CH 50V 0.28A SOT-563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN5L06VAK-7 | 100009-DMN5L06VAK-7 | DMN5L06VAK-7 | DMN5L06VAK-7 | DMN5L06VAK-7 |
| Product Name | 50V 0.28A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06VAK-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | ||
| PD | 250 milliwatts | 250 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |